Infineon Technologies AG Single Diodes BAS3010B03WE6327HTSA1

Description
Diode Schottky 30V 1A Surface Mount PG-SOD323-2
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount PG-SOD323-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAS3010B03WE6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount PG-SOD323-2

Diode Schottky 30V 1A Surface Mount PG-SOD323-2

Buy Now Datasheet
Single Diodes - BAS3010B03WE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount PG-SOD323-2

Diode Schottky 30V 1A Surface Mount PG-SOD323-2

Buy Now Datasheet
Single Diodes - BAS3010B03WE6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount PG-SOD323-2

Diode Schottky 30V 1A Surface Mount PG-SOD323-2

Buy Now Datasheet
Diodes, Rectifiers - Single - BAS3010B03WE6327HTSA1 - 097748-BAS3010B03WE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS3010B03WE6327HTSA1
097748-BAS3010B03WE6327HTSA1
Diodes, Rectifiers - Single - BAS3010B03WE6327HTSA1 097748-BAS3010B03WE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 097748-BAS3010B03WE6 327HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 20μA @ 30V Capacitance @ Vr, F: 40pF @ 5V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOD323-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 097748-BAS3010B03WE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 20μA @ 30V
Capacitance @ Vr, F: 40pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOD323-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon

Supplier's Site Datasheet
Schottky 30V 1A Diode and Rectifier - 280-BAS3010B03WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-BAS3010B03WE6327HTSA1
Schottky 30V 1A Diode and Rectifier 280-BAS3010B03WE6327HTSA1
DIODE SCHOTTKY 30V 1A SOD323-2 Product overview: BAS3010B03WE6327HTSA 1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS3010B03WE6327 HTSA1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A SOD323-2 Product overview: BAS3010B03WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS3010B03WE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 30V 1A SOD323-2

DIODE SCHOTTKY 30V 1A SOD323-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS3010B03WE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS3010B03WE6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS3010B03WE6327HTSA1
DIODE SCHOTTKY 30V 1A SOD323-2

DIODE SCHOTTKY 30V 1A SOD323-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS3010B03WE6327HTSA1
Schottky Diodes & Rectifiers BAS3010B03WE6327HTSA1
Schottky Diodes & Rectifiers Medium Power IF Diode

Schottky Diodes & Rectifiers Medium Power IF Diode

Buy Now Datasheet
Schottky Diode; Diode Configuration Infineon - 68R0432 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode; Diode Configuration Infineon
68R0432
Schottky Diode; Diode Configuration Infineon 68R0432
SCHOTTKY DIODE; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Forward Voltage Max:550mV; Forward Surge Current:10A; Operating Temperature Max:125°C; Diode Case Style:SOD-323 RoHS Compliant: Yes

SCHOTTKY DIODE; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Forward Voltage Max:550mV; Forward Surge Current:10A; Operating Temperature Max:125°C; Diode Case Style:SOD-323 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number BAS3010B03WE6327HTSA1DKR-ND 097748-BAS3010B03WE6327HTSA1 BAS3010B03WE6327HTSA1 280-BAS3010B03WE6327HTSA1 BAS3010B03WE6327HTSA1 BAS3010B03WE6327HTSA1 BAS3010B03WE6327HTSA1 68R0432
Product Name Single Diodes Diodes, Rectifiers - Single - BAS3010B03WE6327HTSA1 Schottky 30V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Diode; Diode Configuration Infineon
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F) ? to 125 C (? to 257 F)
Life Cycle Stage Active Active Active
Package PG-SOD323-2 PG-SOD323-2 Tape & Reel (TR) SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323
VF 0.5500 volts 0.5500 volts 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data