Rochester Electronics Diodes, Rectifiers - Single - BAS16GWJ BAS16GWJ

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912791-BAS16GWJ Series: Automotive, AEC-Q101, BAS16 Features: Diode Standard 100 V 215mA (DC) Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912791-BAS16GWJ Series: Automotive, AEC-Q101, BAS16 Features: Diode Standard 100 V 215mA (DC) Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS16GWJ - 912791-BAS16GWJ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16GWJ
912791-BAS16GWJ
Diodes, Rectifiers - Single - BAS16GWJ 912791-BAS16GWJ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912791-BAS16GWJ Series: Automotive, AEC-Q101, BAS16 Features: Diode Standard 100 V 215mA (DC) Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 912791-BAS16GWJ
Series: Automotive, AEC-Q101, BAS16
Features: Diode Standard 100 V 215mA (DC) Surface Mount SOD-123
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-123
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 912791-BAS16GWJ
Product Name Diodes, Rectifiers - Single - BAS16GWJ
Diode Type Diode Standard 100 V 215mA (DC) Surface Mount SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1221173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4481 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 30 mA
IR 0.0500 mA
View Details
General-purpose Schottky diode - 1PS76SB70,135 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Hard To Find - 80PF40 - 1133847-80PF40 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Step-Recovery Diode
View Details