Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096263-BAS32L,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 200°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
DIODE GEN PURP 75V 200MA LLDS Product overview: BAS32L,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS32L,115 can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | BAS32L,115 | 096263-BAS32L,115 | 280-BAS32L,115 |
| Product Name | Diodes, Rectifiers - Single - BAS32L,115 | 75V 200MA Diode and Rectifier | |
| Package | SOD80 | Bulk | |
| Life Cycle Stage | Active | ||
| RoHS Compliant | RoHS | RoHS | |
| Diode Type | Standard | ||
| VF | 1 volts |