Trans Voltage Suppressor Diode, 1500W, 23.1V, Unidirectional, DO-201AE
TVS DIODE, 1.5KW, 27V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectio
| Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1V5KE27A | 67K1352 |
| Product Name | Tvs Diode, 1.5Kw, 27V, Do-201Ae; Product Range Onsemi | |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | DO-201; DO-201AE |