onsemi Bridge Rectifiers 3N248

Description
Bridge Rectifier Single Phase Standard 200V Through Hole KBPM
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Through Hole KBPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 3N248-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
3N248-ND
Bridge Rectifiers 3N248-ND
Bridge Rectifier Single Phase Standard 200V Through Hole KBPM

Bridge Rectifier Single Phase Standard 200V Through Hole KBPM

Buy Now Datasheet
 - 3N248 - Rochester Electronics
Newburyport, MA, United States
Bridge Rectifier Diode, 1 Phase, 1.5A, 200V V(RRM), Silicon

Bridge Rectifier Diode, 1 Phase, 1.5A, 200V V(RRM), Silicon

Supplier's Site Datasheet
Bridge Rectifier - 66648282 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
66648282
Bridge Rectifier 66648282
BRIDGE RECTIFIER, 1PH 1.5A 400V THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):1.5A; FORWARD VOLTAGE VF M. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, 1PH 1.5A 400V THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):1.5A; FORWARD VOLTAGE VF M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 3N248 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
3N248
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 3N248
BRIDGE RECT 1P 200V 1.5A KBPM

BRIDGE RECT 1P 200V 1.5A KBPM

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 3N248-ND 3N248 66648282 3N248
Product Name Bridge Rectifiers Bridge Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBPM KBPM, 4 PIN
Tj -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA868C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 120 volts
View Details
High-speed switching diode - BAV99-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2441945 - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details