1V5KE20 - Trans Voltage Suppressor Diode, 1500W, 17.1V, Unidirectional, DO-201AE
TVS DIODE 17.1VWM 27.7VC DO201AD
TVS DIODE 17.1VWM 27.7VC DO201AD
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1V5KE20A | 1V5KE20A | 1V5KE20A |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Package | DO-201; DO-201AD | DO-201; DO-201AD, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 27.7 volts | 27.7 volts |