onsemi Single Diodes BAS21LT1G

Description
Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAS21LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS21LT1GOSDKR-ND
Single Diodes BAS21LT1GOSDKR-ND
Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS21LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS21LT1GOSTR-ND
Single Diodes BAS21LT1GOSTR-ND
Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS21LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS21LT1GOSCT-ND
Single Diodes BAS21LT1GOSCT-ND
Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes, Rectifiers - Single - BAS21LT1G - 010895-BAS21LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS21LT1G
010895-BAS21LT1G
Diodes, Rectifiers - Single - BAS21LT1G 010895-BAS21LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010895-BAS21LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: BAS21L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): SBAS21LT3G; SBAS21LT1G; BAS21-B0 RFG; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 010895-BAS21LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: BAS21L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): SBAS21LT3G; SBAS21LT1G; BAS21-B0 RFG;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Switching Diodes - 1844170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1844170
Switching Diodes 1844170
SS SOT23 SWCH DIO 250V TR

SS SOT23 SWCH DIO 250V TR

Supplier's Site
Switching Diodes - 1844965P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1844965P
Switching Diodes 1844965P
SS SOT23 SWCH DIO 250V TR

SS SOT23 SWCH DIO 250V TR

Supplier's Site
Switching Diodes - 1844965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1844965
Switching Diodes 1844965
SS SOT23 SWCH DIO 250V TR

SS SOT23 SWCH DIO 250V TR

Supplier's Site
Singapore, Singapore
Dual 250V 200mA SOT-23 Diode and Rectifier
280-BAS21LT1G
Dual 250V 200mA SOT-23 Diode and Rectifier 280-BAS21LT1G
250V Switching Diode, 200mA, SOT-23-3, Dual Diode Product overview: BAS21LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 250V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21LT1G can be used for catalog matching and distributor lookup.

250V Switching Diode, 200mA, SOT-23-3, Dual Diode Product overview: BAS21LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 250V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BAS21LT1G - Rochester Electronics
Newburyport, MA, United States
250 V Switching Diode

250 V Switching Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21LT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAS21LT1G
DIODE GP 250V 200MA SOT23-3

DIODE GP 250V 200MA SOT23-3

Supplier's Site
Switch Diode, 250V, 200Ma, Sot-23; Diode Configuration Onsemi - 88H4546 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 250V, 200Ma, Sot-23; Diode Configuration Onsemi
88H4546
Switch Diode, 250V, 200Ma, Sot-23; Diode Configuration Onsemi 88H4546
SWITCH DIODE, 250V, 200mA, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA; No. of Pins:3PinsRoHS Compliant: Yes

SWITCH DIODE, 250V, 200mA, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Switching Diode, 250V, Sot-23, Full Reel; Diode Configuration Onsemi - 67R1278 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 250V, Sot-23, Full Reel; Diode Configuration Onsemi
67R1278
Switching Diode, 250V, Sot-23, Full Reel; Diode Configuration Onsemi 67R1278
SWITCHING DIODE, 250V, SOT-23, FULL REEL; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Diode Case Style:SOT-23 RoHS Compliant: Yes

SWITCHING DIODE, 250V, SOT-23, FULL REEL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Single Diodes - BAS21LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS21LT1G
Single Diodes BAS21LT1G
DIODE GP 250V 200MA SOT23-3

DIODE GP 250V 200MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes Diodes Rectifiers Diodes Rectifiers Diodes Diodes Diodes
Product Number BAS21LT1GOSDKR-ND 010895-BAS21LT1G 1844170 280-BAS21LT1G BAS21LT1G BAS21LT1G 88H4546 67R1278 BAS21LT1G
Product Name Single Diodes Diodes, Rectifiers - Single - BAS21LT1G Switching Diodes Dual 250V 200mA SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Switch Diode, 250V, 200Ma, Sot-23; Diode Configuration Onsemi Switching Diode, 250V, Sot-23, Full Reel; Diode Configuration Onsemi Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 250 volts 250 volts 250 volts
IR 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data