onsemi 120V 200mA Diode and Rectifier BAS31

Description
Small Signal Switching Diodes 120V 200mA Product overview: BAS31 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS31 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Switching Diodes 120V 200mA Product overview: BAS31 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS31 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V 200mA Diode and Rectifier - 2085-BAS31 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 200mA Diode and Rectifier
2085-BAS31
120V 200mA Diode and Rectifier 2085-BAS31
Small Signal Switching Diodes 120V 200mA Product overview: BAS31 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS31 can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes 120V 200mA Product overview: BAS31 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS31 can be used for catalog matching and distributor lookup.

Supplier's Site
 - BAS31 - Rochester Electronics
Newburyport, MA, United States
High Voltage General Purpose Diode

High Voltage General Purpose Diode

Supplier's Site Datasheet
 - BAS31 - Rochester Electronics
Newburyport, MA, United States
High Voltage General Purpose Diode

High Voltage General Purpose Diode

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6708788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6708788
Schottky Diodes & Rectifiers 6708788
Diode Ultra Fast Recover 120V 3SOT-23

Diode Ultra Fast Recover 120V 3SOT-23

Supplier's Site
Schottky Diodes & Rectifiers - 6708788P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6708788P
Schottky Diodes & Rectifiers 6708788P
Diode Ultra Fast Recover 120V 3SOT-23

Diode Ultra Fast Recover 120V 3SOT-23

Supplier's Site
Schottky Diodes & Rectifiers - 1455518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1455518
Schottky Diodes & Rectifiers 1455518
Diode Ultra Fast Recover 120V 3SOT-23

Diode Ultra Fast Recover 120V 3SOT-23

Supplier's Site
Discrete Semiconductor Products - 079452-BAS31 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
079452-BAS31
Discrete Semiconductor Products 079452-BAS31
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079452-BAS31 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Arrays Packaging: Reel Mounting Style: SMD/SMT Speed: Small Signal =< 200mA (Io) Any Speed Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: Diode Array Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 120V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 400mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 90V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Family Name: BAS31 Alternative Parts (Cross-Reference): BAS31-Q; BAS31; BAV99; BAV99_R1_00001 ; Introduction Date: November 04, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079452-BAS31
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: Diode Array
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 400mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 90V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: BAS31
Alternative Parts (Cross-Reference): BAS31-Q; BAS31; BAV99; BAV99_R1_00001 ;
Introduction Date: November 04, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Diode Arrays - BAS31FSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS31FSCT-ND
Diode Arrays BAS31FSCT-ND
Diode Array 1 Pair Series Connection Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS31FSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS31FSTR-ND
Diode Arrays BAS31FSTR-ND
Diode Array 1 Pair Series Connection Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS31FSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS31FSDKR-ND
Diode Arrays BAS31FSDKR-ND
Diode Array 1 Pair Series Connection Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS31 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS31
Discrete Semiconductor Products - Diodes - Rectifiers BAS31
DIODE ARRAY GP 120V 200MA SOT23

DIODE ARRAY GP 120V 200MA SOT23

Supplier's Site
Diode Arrays - BAS31 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS31
Diode Arrays BAS31
DIODE ARRAY GP 120V 200MA SOT23

DIODE ARRAY GP 120V 200MA SOT23

Supplier's Site Datasheet
Diode, Full Reel; Diode Configuration Onsemi - 67R2000 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Diode Configuration Onsemi
67R2000
Diode, Full Reel; Diode Configuration Onsemi 67R2000
DIODE, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:120V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:120V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Small Signal Diode, 0.2A 120V Sot23; Diode Configuration Onsemi - 33C9949 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 0.2A 120V Sot23; Diode Configuration Onsemi
33C9949
Small Signal Diode, 0.2A 120V Sot23; Diode Configuration Onsemi 33C9949
SMALL SIGNAL DIODE, 0.2A 120V SOT23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:120V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:1A; No. of Pins:3Pins RoHS Compliant: Yes

SMALL SIGNAL DIODE, 0.2A 120V SOT23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:120V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers General Purpose Diodes Diode Arrays Diode Arrays Diode Arrays Diode Arrays Rectifiers Diode Arrays Diodes Diodes
Product Number 2085-BAS31 BAS31 6708788 6708788P 079452-BAS31 BAS31FSCT-ND BAS31 BAS31 67R2000 33C9949
Product Name 120V 200mA Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Diode, Full Reel; Diode Configuration Onsemi Small Signal Diode, 0.2A 120V Sot23; Diode Configuration Onsemi
Package Reel SOT23; SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
Diode Type Schottky Schottky Standard
Diode Applications Rectifier; Switching Rectifier; Switching
Unlock Full Specs
to access all available technical data