onsemi Diode Arrays BAS21SLT1G

Description
Diode Array 1 Pair Series Connection Standard 250V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 250V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS21SLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS21SLT1GOSTR-ND
Diode Arrays BAS21SLT1GOSTR-ND
Diode Array 1 Pair Series Connection Standard 250V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 250V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS21SLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 250V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 250V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS21SLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS21SLT1GOSCT-ND
Diode Arrays BAS21SLT1GOSCT-ND
Diode Array 1 Pair Series Connection Standard 250V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 250V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
 - BAS21SLT1G - Rochester Electronics
Newburyport, MA, United States
250 V High Voltage Switching Diode, Dual, Series

250 V High Voltage Switching Diode, Dual, Series

Supplier's Site Datasheet
Switching Diodes - 1844606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1844606
Switching Diodes 1844606
SS SOT23 SWCH DIO 250V TR

SS SOT23 SWCH DIO 250V TR

Supplier's Site
Switching Diodes - 1844606P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1844606P
Switching Diodes 1844606P
SS SOT23 SWCH DIO 250V TR

SS SOT23 SWCH DIO 250V TR

Supplier's Site
Switching Diodes - 1844171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1844171
Switching Diodes 1844171
SS SOT23 SWCH DIO 250V TR

SS SOT23 SWCH DIO 250V TR

Supplier's Site
Singapore, Singapore
250V 225mA SOT-23 Diode and Rectifier
286-BAS21SLT1G
250V 225mA SOT-23 Diode and Rectifier 286-BAS21SLT1G
Rectifier Diode, 250V, 225mA, 50ns, SOT-23 Product overview: BAS21SLT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 225mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 225mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21SLT1G can be used for catalog matching and distributor lookup.

Rectifier Diode, 250V, 225mA, 50ns, SOT-23 Product overview: BAS21SLT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 225mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 225mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21SLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS21SLT1G - 095715-BAS21SLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS21SLT1G
095715-BAS21SLT1G
Diodes, Rectifiers - Arrays - BAS21SLT1G 095715-BAS21SLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 095715-BAS21SLT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 225mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 095715-BAS21SLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 225mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21SLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21SLT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAS21SLT1G
DIODE ARRAY GP 250V 225MA SOT23

DIODE ARRAY GP 250V 225MA SOT23

Supplier's Site
Diode Arrays - BAS21SLT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS21SLT1G
Diode Arrays BAS21SLT1G
DIODE ARRAY GP 250V 225MA SOT23

DIODE ARRAY GP 250V 225MA SOT23

Supplier's Site Datasheet
Switch Diode, 250V, 225Ma, Sot-23; Diode Configuration Onsemi - 45J0555 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 250V, 225Ma, Sot-23; Diode Configuration Onsemi
45J0555
Switch Diode, 250V, 225Ma, Sot-23; Diode Configuration Onsemi 45J0555
SWITCH DIODE, 250V, 225mA, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):225mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Operating Temperature Max:150°C RoHS Compliant: Yes

SWITCH DIODE, 250V, 225mA, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):225mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Diode, Switching, 250V, Sot-23; Diode Configuration Onsemi - 80Y6661 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 250V, Sot-23; Diode Configuration Onsemi
80Y6661
Diode, Switching, 250V, Sot-23; Diode Configuration Onsemi 80Y6661
DIODE, SWITCHING, 250V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SWITCHING, 250V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, 250V, Sot-23-3, Full Reel; Diode Configuration Onsemi - 85W2785 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 250V, Sot-23-3, Full Reel; Diode Configuration Onsemi
85W2785
Diode, Small Signal, 250V, Sot-23-3, Full Reel; Diode Configuration Onsemi 85W2785
DIODE, SMALL SIGNAL, 250V, SOT-23-3, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 250V, SOT-23-3, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Diodes Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Diodes Diodes Diodes
Product Number BAS21SLT1GOSTR-ND BAS21SLT1G 1844606 1844606P 286-BAS21SLT1G 095715-BAS21SLT1G BAS21SLT1G BAS21SLT1G 45J0555 80Y6661 85W2785
Product Name Diode Arrays Switching Diodes Switching Diodes 250V 225mA SOT-23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAS21SLT1G Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Switch Diode, 250V, 225Ma, Sot-23; Diode Configuration Onsemi Diode, Switching, 250V, Sot-23; Diode Configuration Onsemi Diode, Small Signal, 250V, Sot-23-3, Full Reel; Diode Configuration Onsemi
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 Tape and Reel SOT23; SOT-23-3 (TO-236) SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Diode Applications Switching; High Voltage Switching Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Pin Count 3 3
Unlock Full Specs
to access all available technical data