Rochester Electronics Diodes, Rectifiers - Single - BAS16TT1 BAS16TT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 863425-BAS16TT1 Features: Diode Standard 100 V 200mA (DC) Surface Mount SC-75, SOT-416 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: SC-75, SOT-416 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-75, SOT-416 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 863425-BAS16TT1 Features: Diode Standard 100 V 200mA (DC) Surface Mount SC-75, SOT-416 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: SC-75, SOT-416 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-75, SOT-416 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS16TT1 - 863425-BAS16TT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16TT1
863425-BAS16TT1
Diodes, Rectifiers - Single - BAS16TT1 863425-BAS16TT1
Manufacturer: ON Semiconductor Win Source Part Number: 863425-BAS16TT1 Features: Diode Standard 100 V 200mA (DC) Surface Mount SC-75, SOT-416 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: SC-75, SOT-416 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-75, SOT-416 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 863425-BAS16TT1
Features: Diode Standard 100 V 200mA (DC) Surface Mount SC-75, SOT-416
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Bulk
Package: SC-75, SOT-416
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-75, SOT-416
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 863425-BAS16TT1
Product Name Diodes, Rectifiers - Single - BAS16TT1
Diode Type Diode Standard 100 V 200mA (DC) Surface Mount SC-75, SOT-416
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220300 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4970 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 144 mA
IR 2 mA
View Details
Diode, Schottky, 15Ma, 70V, Full Reel; Diode Configuration Nexperia - 25AC6209 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details
Dual 100V 140MA SOT-23 Diode and Rectifier - 284-BAR141E6327XT - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
Tj 150 C (302 F)
View Details
2 suppliers