onsemi Single Diodes BAS16WT1

Description
Rectifier Diode, 75V
Request a Quote Datasheet
Description
Rectifier Diode, 75V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAS16WT1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 75V

Rectifier Diode, 75V

Supplier's Site Datasheet
Single Diodes - BAS16WT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16WT1OSTR-ND
Single Diodes BAS16WT1OSTR-ND
DIODE STANDARD 100V 200MA SC703

DIODE STANDARD 100V 200MA SC703

Buy Now Datasheet
Singapore, Singapore
100 V Diode and Rectifier
280-BAS16WT1
100 V Diode and Rectifier 280-BAS16WT1
100 V Switching Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: BAS16WT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WT1 can be used for catalog matching and distributor lookup.

100 V Switching Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: BAS16WT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16WT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16WT1
Discrete Semiconductor Products - Diodes - Rectifiers BAS16WT1
DIODE SWITCH 200MA 75V SOT323

DIODE SWITCH 200MA 75V SOT323

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number BAS16WT1 BAS16WT1OSTR-ND 280-BAS16WT1 BAS16WT1
Product Name Single Diodes 100 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package SOT323; SC-70 (SOT-323) Tape and Reel
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data