General Purpose High Voltage Diode
Diode Standard 200V 200mA Surface Mount SOT-23-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079441-BAS20
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 5pF @ 0V 1MHz
Family Name: BAS20
Alternative Parts (Cross-Reference): BAS20_R2_00001; BAS20-V-GS08; BAS20;
Introduction Date: May 22, 2000
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
DIODE GP 200V 200MA SOT23-3
STANDARD DIODE, 200mA, 200V, SOT-23; Diode Configuration:Single
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | General Purpose Diodes | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | BAS20 | BAS20FSTR-ND | 079441-BAS20 | BAS20 | 78K5853 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 200Ma, 200V, Sot-23; Diode Configuration Onsemi | |
| Life Cycle Stage | Obsolete | Removed | |||
| Package | SOT23; SOT-23-3 | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard |