Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079440-BAS19
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 120V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 5pF @ 0V 1MHz
Family Name: BAS19
Alternative Parts (Cross-Reference): BAS19-B0 RFG; BAS20 RFG; BAS19 RF; BAS20 RF;
Introduction Date: May 01, 2001
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Diode Standard 120V 200mA Surface Mount SOT-23-3
Nexperia BAS19 Silicon Junction
General Purpose High Voltage Diode
General Purpose High Voltage Diode
DIODE GP 120V 200MA SOT23-3
| Win Source Electronics | DigiKey | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 079440-BAS19 | BAS19FSTR-ND | 1663065 | BAS19 | BAS19 |
| Product Name | Discrete Semiconductor Products | Single Diodes | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | |||
| VR | 120 volts | ||||
| IR | 1.00E-4 mA | ||||
| trr | 50 ns | 50 ns |