Rochester Electronics Diodes, Rectifiers - Single - BAS116GW BAS116GW

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912788-BAS116GW Series: Automotive, AEC-Q101 Features: Diode Standard 75 V 215mA (DC) Surface Mount SOD-123 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: SOD-123 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912788-BAS116GW Series: Automotive, AEC-Q101 Features: Diode Standard 75 V 215mA (DC) Surface Mount SOD-123 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: SOD-123 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS116GW - 912788-BAS116GW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS116GW
912788-BAS116GW
Diodes, Rectifiers - Single - BAS116GW 912788-BAS116GW
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912788-BAS116GW Series: Automotive, AEC-Q101 Features: Diode Standard 75 V 215mA (DC) Surface Mount SOD-123 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: SOD-123 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 912788-BAS116GW
Series: Automotive, AEC-Q101
Features: Diode Standard 75 V 215mA (DC) Surface Mount SOD-123
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Package: SOD-123
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 912788-BAS116GW
Product Name Diodes, Rectifiers - Single - BAS116GW
Diode Type Diode Standard 75 V 215mA (DC) Surface Mount SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS8-10000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1220858 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details