onsemi Tvs Diode, 1.5Kw, 200V, Do-201Ae; Product Range Onsemi 1V5KE200CA

Description
1V5KE200 - Trans Voltage Suppressor Diode, 1500W, 171V, Bidirectional, DO-201AE
Request a Quote Datasheet
Description
1V5KE200 - Trans Voltage Suppressor Diode, 1500W, 171V, Bidirectional, DO-201AE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1V5KE200CA - Rochester Electronics
Newburyport, MA, United States
1V5KE200 - Trans Voltage Suppressor Diode, 1500W, 171V, Bidirectional, DO-201AE

1V5KE200 - Trans Voltage Suppressor Diode, 1500W, 171V, Bidirectional, DO-201AE

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 200V, Do-201Ae; Product Range Onsemi - 67K1345 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 200V, Do-201Ae; Product Range Onsemi
67K1345
Tvs Diode, 1.5Kw, 200V, Do-201Ae; Product Range Onsemi 67K1345
TVS DIODE, 1.5KW, 200V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Minimum Breakdown Voltage:190V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 200V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Minimum Breakdown Voltage:190V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1V5KE200CA 67K1345
Product Name Tvs Diode, 1.5Kw, 200V, Do-201Ae; Product Range Onsemi
Direction Bidirectional
Unlock Full Specs
to access all available technical data