Trans Voltage Suppressor Diode, 1500W, 185V, Bidirectional, DO-201AE
TVS DIODE 185VWM 328VC DO201AD
TVS DIODE, 1.5KW, 220V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1V5KE220CA | 1V5KE220CA | 67K1347 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 220V, Do-201Ae; Product Range Onsemi | |
| Package | DO-201; DO-201AD | DO-201; DO-201AE | |
| Peak Pulse Power | 1500 watts | ||
| VC | 328 volts | ||
| VBR | 209 volts | 209 volts |