Bridge Rectifier Diode, 1 Phase, 2A, 1000V
Bridge Rectifier Single Phase Standard 1kV Through Hole KBPM
BRIDGE RECT 1PHASE 1KV 2A KBPM
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 3N259 | 3N259-ND | 3N259 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | KBPM, 4 PIN | 4-SIP, KBPM | |
| Life Cycle Stage | Obsolete | Removed | |
| RoHS Compliant | RoHS |