Rochester Electronics Diodes, Rectifiers - Single - BAS20LT1 BAS20LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 912799-BAS20LT1 Features: Diode Standard 200 V 200mA (DC) Surface Mount SOT-23-3 (TO-236) Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 912799-BAS20LT1 Features: Diode Standard 200 V 200mA (DC) Surface Mount SOT-23-3 (TO-236) Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS20LT1 - 912799-BAS20LT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS20LT1
912799-BAS20LT1
Diodes, Rectifiers - Single - BAS20LT1 912799-BAS20LT1
Manufacturer: ON Semiconductor Win Source Part Number: 912799-BAS20LT1 Features: Diode Standard 200 V 200mA (DC) Surface Mount SOT-23-3 (TO-236) Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 912799-BAS20LT1
Features: Diode Standard 200 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 912799-BAS20LT1
Product Name Diodes, Rectifiers - Single - BAS20LT1
Diode Type Diode Standard 200 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Zener Diodes - 1220917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Thermistor/Current Limiter - 200475123 - Radwell International
Specs
Diode Type Current Limiting Diodes
View Details