Renesas Electronics Corporation
AC10FSMA(2)-AZ
Description
TRIAC, 600V , 10A
Request a Quote
Email Supplier
Datasheet
Description
TRIAC, 600V , 10A
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
AC10FSMA(2)-AZ |
|
RoHS Compliant
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
119 mA
IR
0.2000 mA
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
6 volts
View Details