Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079453-BAS35
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 90V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: BAS35
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): CMPD2836E TR; CMPD2836E; BAS35_Q;
Introduction Date: February 02, 2001
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Small Signal Switching Diodes SOT-23 120V 200mA Product overview: BAS35 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 200mA, SOT-23, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS35 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
General Purpose High Voltage Diode
General Purpose High Voltage Diode
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE, SMALL SIGNAL, 120V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:120V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:2A RoHS Compliant: Yes
DIODE ARRAY GP 120V 200MA SOT23
DIODE ARRAY GP 120V 200MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | General Purpose Diodes | Diodes | Diodes | Rectifiers | Diode Arrays |
| Product Number | 079453-BAS35 | 2085-BAS35 | BAS35DKR-ND | BAS35 | BAS35 | 31Y0410 | BAS35 | BAS35 |
| Product Name | Diodes, Rectifiers - Arrays - BAS35 | 120V 200mA SOT-23 Diode and Rectifier | Diode Arrays | Switching Diodes SOT-23 | Diode, Small Signal, 120V, Sot-23; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| Diode Type | Standard | |||||||
| Life Cycle Stage | Active | Active | Active | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||||
| VR | 120 volts | 120 volts | ||||||
| IR | 1.00E-4 mA | 1.00E-4 mA |