Rochester Electronics Diodes, Rectifiers - Single - BAS21M3T5G BAS21M3T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 912810-BAS21M3T5G Features: Diode Standard 250 V 200mA (DC) Surface Mount SOT-723 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOT-723 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-723 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 912810-BAS21M3T5G Features: Diode Standard 250 V 200mA (DC) Surface Mount SOT-723 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOT-723 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-723 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS21M3T5G - 912810-BAS21M3T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS21M3T5G
912810-BAS21M3T5G
Diodes, Rectifiers - Single - BAS21M3T5G 912810-BAS21M3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 912810-BAS21M3T5G Features: Diode Standard 250 V 200mA (DC) Surface Mount SOT-723 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOT-723 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-723 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 912810-BAS21M3T5G
Features: Diode Standard 250 V 200mA (DC) Surface Mount SOT-723
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOT-723
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-723
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 912810-BAS21M3T5G
Product Name Diodes, Rectifiers - Single - BAS21M3T5G
Diode Type Diode Standard 250 V 200mA (DC) Surface Mount SOT-723
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS6-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Switching Diodes - 1220873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details