High Voltage Switching Diode, 250 V
Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount SC-74, SOT-457
Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount SC-74, SOT-457
Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount SC-74, SOT-457
High Voltage Switching Diode, 250 V, SC-74 (SC-59ML) 6 LEAD, 3000-REEL Product overview: BAS21TMR6T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21TMR6T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 863435-BAS21TMR6T1G
Series: Automotive, AEC-Q101
Features: Diode Array 3 Independent Standard 250 V 200mA (DC) Surface Mount SC-74, SOT-457
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-74, SOT-457
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS21
Categories: Discrete Semiconductor Products
Case / Package: SC-74
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS21TMR6T1G-ND, BAS21TMR6T1GOSTR, BAS21TMR6T1GOSCT, BAS21TMR6T1GOSDKR
DIODE ARRAY GP 250V 200MA SC74
DIODE SW 250V 200MA SC74
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diodes |
| Product Number | BAS21TMR6T1G | BAS21TMR6T1GOSDKR-ND | 286-BAS21TMR6T1G | 863435-BAS21TMR6T1G | BAS21TMR6T1G | BAS21TMR6T1G |
| Product Name | Diode Arrays | 250 V Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS21TMR6T1G | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| Diode Applications | Switching; High Voltage | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Package | SC-74; SOT457; SC-74, SOT-457 | Tape and Reel | SC-74; SC-74 | SOT457 | ||
| IO | 0.2000 amps |