Renesas Electronics Corporation AC16FGM(YC)-AZ

Description
TRIAC, 600V , 16A
Request a Quote Datasheet
Description
TRIAC, 600V , 16A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AC16FGM(YC)-AZ - Rochester Electronics
Newburyport, MA, United States
TRIAC, 600V , 16A

TRIAC, 600V , 16A

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Diodes
Product Number AC16FGM(YC)-AZ
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6533HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details