RENESAS ELECTRONICS CORPORATION
1SZ47A -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - ZENER
Renesas Electronics Corporation
Discrete Semiconductor Products - Diodes - Zener
1SZ47A
Description
Zener Diode, 6.4V, 0.25W
-
Rochester Electronics
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Zener Diode, 6.4V, 0.25W
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Discrete Semiconductor Products - Diodes - Zener
1SZ47A
Supplier's Site
Technical Specifications
|
Product Category
|
Zener Diodes |
Zener Diodes |
|
Product Number
|
1SZ47A |
1SZ47A |
|
Product Name
|
|
Discrete Semiconductor Products - Diodes - Zener |
|
Life Cycle Stage
|
Obsolete
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
IF
500 mA
View Details
5 suppliers
Package
SOD-123; Sod-123
Pin Count
2
RoHS Compliant
RoHS
View Details