120V Switching Diode, 200mA, SOT-23-3, Tape & Reel Product overview: BAS19LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS19LT1G can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 120V V(RRM), Silicon, TO-236AB
Manufacturer: ON Semiconductor
Win Source Part Number: 010886-BAS19LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 120V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 100V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: BAS19L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): NSVBAS19LT1G; BAS19; BAS19-B0RFG;
Introduction Date: July 07, 1999
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
DIODE GP 120V 200MA SOT23-3
SWITCH DIODE, 120V, 200mA, SOT-23; Diode Configuration:Single
DIODE GP 120V 200MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 280-BAS19LT1G | BAS19LT1G | 010886-BAS19LT1G | BAS19LT1GOSDKR-ND | BAS19LT1G | 45J0554 | BAS19LT1G |
| Product Name | 120V 200mA SOT-23 Diode and Rectifier | Diodes, Rectifiers - Single - BAS19LT1G | Single Diodes | Single Diodes | Switch Diode, 120V, 200Ma, Sot-23; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SOT23; SOT-23-CPR | SOT23 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 0.2000 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Life Cycle Stage | Active | Active |