NXP Semiconductors 0.225A TSSOP Diode and Rectifier BAS21PGX

Description
Rectifier Diode, 2 Element, 0.225A, 250V, UMT5
Request a Quote Datasheet
Description
Rectifier Diode, 2 Element, 0.225A, 250V, UMT5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAS21PGX - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 2 Element, 0.225A, 250V, UMT5

Rectifier Diode, 2 Element, 0.225A, 250V, UMT5

Supplier's Site Datasheet
0.225A TSSOP Diode and Rectifier - 280-BAS21PGX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.225A TSSOP Diode and Rectifier
280-BAS21PGX
0.225A TSSOP Diode and Rectifier 280-BAS21PGX
Diode Switching 0.225A 5-Pin TSSOP T/R Product overview: BAS21PGX from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, TSSOP, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21PGX can be used for catalog matching and distributor lookup.

Diode Switching 0.225A 5-Pin TSSOP T/R Product overview: BAS21PGX from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, TSSOP, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21PGX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Rectifiers Rectifiers
Product Number BAS21PGX 280-BAS21PGX
Product Name 0.225A TSSOP Diode and Rectifier
Package SOT353 Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1181192-M50100SB1000 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diode and Rectifier - 280-10ETF06STRLPBF - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 12 amps
VRRM 1200 volts
View Details