onsemi Diode and Rectifier BAS31-D87Z

Description
Small Signal Switching Diodes High Voltage General Purpose Product overview: BAS31-D87Z from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS31-D87Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Switching Diodes High Voltage General Purpose Product overview: BAS31-D87Z from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS31-D87Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
2085-BAS31-D87Z
Diode and Rectifier 2085-BAS31-D87Z
Small Signal Switching Diodes High Voltage General Purpose Product overview: BAS31-D87Z from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS31-D87Z can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes High Voltage General Purpose Product overview: BAS31-D87Z from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS31-D87Z can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BAS31-D87Z - 912814-BAS31-D87Z - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS31-D87Z
912814-BAS31-D87Z
Diodes, Rectifiers - Arrays - BAS31-D87Z 912814-BAS31-D87Z
Manufacturer: ON Semiconductor Win Source Part Number: 912814-BAS31-D87Z Features: Diode Array 1 Pair Series Connection Standard 120 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS31 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1990-BAS31-D87ZCT, BAS31_D87Z, BAS31_D87Z-ND, BAS31_D87ZTR-ND, BAS31_D87ZCT, BAS31-D87ZTR, 1990-BAS31-D87ZTR, BAS31_D87ZTR, 1990-BAS31-D87ZDKR, BAS31_D87ZDKR-ND, BAS31_D87ZCT-ND, BAS31-D87ZCT, BAS31-D87ZDKR, BAS31_D87ZDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 912814-BAS31-D87Z
Features: Diode Array 1 Pair Series Connection Standard 120 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS31
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1990-BAS31-D87ZCT, BAS31_D87Z, BAS31_D87Z-ND, BAS31_D87ZTR-ND, BAS31_D87ZCT, BAS31-D87ZTR, 1990-BAS31-D87ZTR, BAS31_D87ZTR, 1990-BAS31-D87ZDKR, BAS31_D87ZDKR-ND, BAS31_D87ZCT-ND, BAS31-D87ZCT, BAS31-D87ZDKR, BAS31_D87ZDKR

Buy Now Datasheet
 - BAS31-D87Z - Rochester Electronics
Newburyport, MA, United States
High Voltage General Purpose Diode

High Voltage General Purpose Diode

Supplier's Site Datasheet
Diode Arrays - BAS31-D87ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS31-D87ZDKR-ND
Diode Arrays BAS31-D87ZDKR-ND
Diode Array 1 Pair Series Connection Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS31-D87ZCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS31-D87ZCT-ND
Diode Arrays BAS31-D87ZCT-ND
Diode Array 1 Pair Series Connection Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS31-D87ZTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS31-D87ZTR-ND
Diode Arrays BAS31-D87ZTR-ND
Diode Array 1 Pair Series Connection Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS31-D87Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS31-D87Z
Discrete Semiconductor Products - Diodes - Rectifiers BAS31-D87Z
DIODE ARRAY GP 120V 200MA SOT23

DIODE ARRAY GP 120V 200MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays General Purpose Diodes Diode Arrays Rectifiers
Product Number 2085-BAS31-D87Z 912814-BAS31-D87Z BAS31-D87Z BAS31-D87ZDKR-ND BAS31-D87Z
Product Name Diode and Rectifier Diodes, Rectifiers - Arrays - BAS31-D87Z Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Reel SOT23; SOT-23-3 SOT23; SOT-23 3L SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
RoHS Compliant RoHS RoHS
Diode Type Diode Array 1 Pair Series Connection Standard 120 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data