Renesas Electronics Corporation
AC05DGM-AZ
Description
TRIAC, 400V , 5A
Request a Quote
Email Supplier
Datasheet
Description
TRIAC, 400V , 5A
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
AC05DGM-AZ |
|
RoHS Compliant
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
7 volts
View Details
Diode Applications
Rectifier
IF
35000 to 50000 mA
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
1.55 volts
IR
0.0100 mA
View Details