Manufacturer: ON Semiconductor
Win Source Part Number: 905803-1SV268-TD-E
Series: *
Features: RF Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070
| Win Source Electronics | |
|---|---|
| Product Category | RF Diodes |
| Product Number | 905803-1SV268-TD-E |
| Product Name | RFFETs - 1SV268-TD-E |
| Diode Type | PIN; RF Diode |