onsemi Diode Arrays BAS21DW5T1G

Description
250 V Switching Diode
Request a Quote Datasheet
Description
250 V Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAS21DW5T1G - Rochester Electronics
Newburyport, MA, United States
250 V Switching Diode

250 V Switching Diode

Supplier's Site Datasheet
Diode Arrays - BAS21DW5T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 250V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Diode Array 2 Independent Standard 250V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Diode Arrays - BAS21DW5T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 250V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Diode Array 2 Independent Standard 250V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Diode Arrays - BAS21DW5T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 250V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Diode Array 2 Independent Standard 250V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Singapore, Singapore
Dual 250V 200mA 88A Diode and Rectifier
286-BAS21DW5T1G
Dual 250V 200mA 88A Diode and Rectifier 286-BAS21DW5T1G
Dual Rectifier Diode, 250V, 200mA, 50ns, SC-88A Product overview: BAS21DW5T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250V, 200mA, 88A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 250V, 200mA, 88A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21DW5T1G can be used for catalog matching and distributor lookup.

Dual Rectifier Diode, 250V, 200mA, 50ns, SC-88A Product overview: BAS21DW5T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250V, 200mA, 88A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 250V, 200mA, 88A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21DW5T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS21DW5T1G - 010893-BAS21DW5T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS21DW5T1G
010893-BAS21DW5T1G
Diodes, Rectifiers - Arrays - BAS21DW5T1G 010893-BAS21DW5T1G
Manufacturer: ON Semiconductor Win Source Part Number: 010893-BAS21DW5T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAS21DW5 Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88A (SC-70-5 / SOT-353) Alternative Parts (Cross-Reference): SBAS21DW5T1G; SBAS21DW5T3G; BAS21DWAQ-7; BAS21DWA-7; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 010893-BAS21DW5T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAS21DW5
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88A (SC-70-5 / SOT-353)
Alternative Parts (Cross-Reference): SBAS21DW5T1G; SBAS21DW5T3G; BAS21DWAQ-7; BAS21DWA-7;
Introduction Date: May 06, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Switch Diode, 250V, 200Ma, Sc-88A; Diode Configuration Onsemi - 10N9690 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 250V, 200Ma, Sc-88A; Diode Configuration Onsemi
10N9690
Switch Diode, 250V, 200Ma, Sc-88A; Diode Configuration Onsemi 10N9690
SWITCH DIODE, 250V, 200mA, SC-88A; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA; No. of Pins:5PinsRoHS Compliant: Yes

SWITCH DIODE, 250V, 200mA, SC-88A; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA; No. of Pins:5PinsRoHS Compliant: Yes

Supplier's Site
Switch Diode, 250V, 200Ma, Sc-88A, Full Reel; Diode Configuration Onsemi - 71J3389 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 250V, 200Ma, Sc-88A, Full Reel; Diode Configuration Onsemi
71J3389
Switch Diode, 250V, 200Ma, Sc-88A, Full Reel; Diode Configuration Onsemi 71J3389
SWITCH DIODE, 250V, 200mA, SC-88A, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA RoHS Compliant: Yes

SWITCH DIODE, 250V, 200mA, SC-88A, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Switching, 250V, Sc-88A; Diode Configuration Onsemi - 46AC8670 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 250V, Sc-88A; Diode Configuration Onsemi
46AC8670
Diode, Switching, 250V, Sc-88A; Diode Configuration Onsemi 46AC8670
DIODE, SWITCHING, 250V, SC-88A; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SWITCHING, 250V, SC-88A; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21DW5T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21DW5T1G
Discrete Semiconductor Products - Diodes - Rectifiers BAS21DW5T1G
DIODE ARRAY GP 250V 200MA SC88A

DIODE ARRAY GP 250V 200MA SC88A

Supplier's Site
Diode Arrays - BAS21DW5T1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS21DW5T1G
Diode Arrays BAS21DW5T1G
DIODE ARRAY GP 250V 200MA SOT353

DIODE ARRAY GP 250V 200MA SOT353

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diode Arrays Rectifiers Diode Arrays Diodes Diodes Diodes Rectifiers Diode Arrays
Product Number BAS21DW5T1G BAS21DW5T1GOSDKR-ND 286-BAS21DW5T1G 010893-BAS21DW5T1G 10N9690 71J3389 46AC8670 BAS21DW5T1G BAS21DW5T1G
Product Name Diode Arrays Dual 250V 200mA 88A Diode and Rectifier Diodes, Rectifiers - Arrays - BAS21DW5T1G Switch Diode, 250V, 200Ma, Sc-88A; Diode Configuration Onsemi Switch Diode, 250V, 200Ma, Sc-88A, Full Reel; Diode Configuration Onsemi Diode, Switching, 250V, Sc-88A; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Diode Applications Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package SOT353; 5-TSSOP, SC-70-5, SOT-353 Tape and Reel SOT353; SC-88A (SC-70-5 / SOT-353) SOT353 SOT353; 5-TSSOP, SC-70-5, SOT-353
IO 0.2000 amps
Unlock Full Specs
to access all available technical data