250 V High Voltage Switching Diode, Dual, Series
Manufacturer: ON Semiconductor
Win Source Part Number: 1151378-BAS21SLT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
250 V High Voltage Switching Diode, Dual, Series, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAS21SLT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 250 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21SLT1 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 250V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 250V 225MA SOT23
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | BAS21SLT1 | 1151378-BAS21SLT1 | 286-BAS21SLT1 | BAS21SLT1OS-ND | BAS21SLT1 |
| Product Name | Diodes, Rectifiers - Arrays - BAS21SLT1 | Dual 250 V SOT-23 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching; High Voltage | ||||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | ||
| IO | 0.2250 amps |