Rochester Electronics Diodes, Rectifiers - Single - BAS16XV2T1 BAS16XV2T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 912797-BAS16XV2T1 Features: Diode Standard 100 V 200mA (DC) Surface Mount SOD-523 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: SC-79, SOD-523 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 912797-BAS16XV2T1 Features: Diode Standard 100 V 200mA (DC) Surface Mount SOD-523 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: SC-79, SOD-523 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS16XV2T1 - 912797-BAS16XV2T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16XV2T1
912797-BAS16XV2T1
Diodes, Rectifiers - Single - BAS16XV2T1 912797-BAS16XV2T1
Manufacturer: ON Semiconductor Win Source Part Number: 912797-BAS16XV2T1 Features: Diode Standard 100 V 200mA (DC) Surface Mount SOD-523 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: SC-79, SOD-523 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 912797-BAS16XV2T1
Features: Diode Standard 100 V 200mA (DC) Surface Mount SOD-523
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Bulk
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 912797-BAS16XV2T1
Product Name Diodes, Rectifiers - Single - BAS16XV2T1
Diode Type Diode Standard 100 V 200mA (DC) Surface Mount SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222908 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4477US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 0.0500 mA
View Details
Schottky barrier single diode - 1PS70SB10,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Arrays - 203DNQ100 - 1122878-203DNQ100 - Win Source Electronics
Specs
Diode Type Schottky
View Details