onsemi Tvs Diode, 1.5Kw, 200V, Do-201Ae; Product Range Onsemi 1V5KE200A

Description
1V5KE200A - Trans Voltage Suppressor Diode, 1500W, 171V, Unidirectional, DO-201AE
Request a Quote Datasheet
Description
1V5KE200A - Trans Voltage Suppressor Diode, 1500W, 171V, Unidirectional, DO-201AE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1V5KE200A - Rochester Electronics
Newburyport, MA, United States
1V5KE200A - Trans Voltage Suppressor Diode, 1500W, 171V, Unidirectional, DO-201AE

1V5KE200A - Trans Voltage Suppressor Diode, 1500W, 171V, Unidirectional, DO-201AE

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 200V, Do-201Ae; Product Range Onsemi - 18C8854 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 200V, Do-201Ae; Product Range Onsemi
18C8854
Tvs Diode, 1.5Kw, 200V, Do-201Ae; Product Range Onsemi 18C8854
TVS DIODE, 1.5KW, 200V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Minimum Breakdown Voltage:190V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 200V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Minimum Breakdown Voltage:190V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1V5KE200A 18C8854
Product Name Tvs Diode, 1.5Kw, 200V, Do-201Ae; Product Range Onsemi
Direction Unidirectional
Unlock Full Specs
to access all available technical data