Trans Voltage Suppressor Diode, 1500W, 20.5V, Bidirectional, DO-201AE
TVS DIODE, 1.5KW, 24V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection
| Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1V5KE24CA | 67K1349 |
| Product Name | Tvs Diode, 1.5Kw, 24V, Do-201Ae; Product Range Onsemi | |
| Direction | Bidirectional |