Bridge Rectifier Single Phase Standard 50V Through Hole KBPM
Bridge Rectifier Diode, 1 Phase, 1.5A, 50V V(RRM), Silicon
BRIDGE RECT 1PHASE 50V 1.5A KBPM
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 3N246-ND | 3N246 | 3N246 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-SIP, KBPM | KBPM, 4 PIN | |
| Tj | -55 to 165 C (-67 to 329 F) | -55 to 165 C (-67 to 329 F) |