1V5KE150 - Trans Voltage Suppressor Diode, 1500W, 128V, Unidirectional, DO-201AE
Win Source Part Number: 980697-1V5KE150CA
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 128V
Voltage - Breakdown (Min): 143V
Voltage - Clamping (Max) @ Ipp: 207V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.2A
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8541.10.0080
Mfr: Fairchild Semiconductor
Other Names: ONSFSC1V5KE150CA,215
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1V5KE150CA | 980697-1V5KE150CA |
| Product Name | Circuit Protection - TVS - Diodes | |
| Package | DO-201AD, Axial |