Trans Voltage Suppressor Diode, 1500W, 36.8V, Bidirectional, DO-201AE
TVS DIODE, 1.5KW, 43V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 36.8VWM 59.3VC DO201AD
| Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1V5KE43CA | 67K1364 | 1V5KE43CA |
| Product Name | Tvs Diode, 1.5Kw, 43V, Do-201Ae; Product Range Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Direction | Bidirectional | ||
| RoHS Compliant | RoHS | ||
| Package | DO-201; DO-201AE | DO-201; DO-201AD | |
| Pin Count | 2 |