Manufacturer: ON Semiconductor
Win Source Part Number: 912795-BAS16M3T5G
Features: Diode Standard 100 V 200mA (DC) Surface Mount SOT-723
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOT-723
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS16
Categories: Discrete Semiconductor Products
Case / Package: SOT-723
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Diode Standard 100V 200mA (DC) Surface Mount SOT-723
Diode Standard 100V 200mA (DC) Surface Mount SOT-723
Diode Standard 100V 200mA (DC) Surface Mount SOT-723
100 V Switching Diode, SOT-723 3 LEAD, 8000-REEL Product overview: BAS16M3T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16M3T5G can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 0.5A, 100V V(RRM), Silicon
DIODE GEN PURP 100V 200MA SOT723
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 912795-BAS16M3T5G | 488-BAS16M3T5GCT-ND | 280-BAS16M3T5G | BAS16M3T5G | BAS16M3T5G |
| Product Name | Diodes, Rectifiers - Single - BAS16M3T5G | Single Diodes | 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Diode Standard 100 V 200mA (DC) Surface Mount SOT-723 | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | Tape and Reel | SOT-723-3-EUT-CPR | |||
| RoHS Compliant | RoHS | RoHS |