27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount D-Flat
TVS DIODE 17VWM 27.6VC D-FLAT Product overview: P4SMAJ17ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ17ADF-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1085687-P4SMAJ17ADF-
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
TVS DIODE 17VWM 27.6VC D-FLAT
TVS DIODE 17VWM 27.6VC D-FLAT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMAJ17ADF-13-ND | 144-P4SMAJ17ADF-13 | 1085687-P4SMAJ17ADF-13 | P4SMAJ17ADF-13 | P4SMAJ17ADF-13 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - P4SMAJ17ADF-13 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | 2-SMD, Flat Leads | Tape & Reel (TR) | D-Flat | 2-SMD, Flat Lead | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 27.6 volts | 27.6 volts | 27.6 volts | ||
| VBR | 18.9 volts | 18.9 volts | 18.9 volts |