13.4V Clamp 29.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 7.78VWM 13.4VC DO214AC
400W,9.1V 5%,BIDIR,SMA TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA9.1CA-M3/61-ND | P4SMA9.1CA-M3/61 | 53T1782 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 400W,9.1V 5%,bidir,sma Tvs Vishay |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 13.4 volts | 13.4 volts |