12V Clamp 33.3A Ipp Tvs Diode Surface Mount D-Flat
TVS DIODE 7VWM 12VC D-FLAT
TVS DIODE 7VWM 12VC D-FLAT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMAJ7.0ADF-13-ND | P4SMAJ7.0ADF-13 | P4SMAJ7.0ADF-13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | 2-SMD, Flat Leads | D-Flat | 2-SMD, Flat Lead |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 12 volts | 12 volts | 12 volts |