DIODES Incorporated TVS Diodes P4SMAJ6.0ADF-13

Description
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount D-Flat
Request a Quote Datasheet
Description
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount D-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4SMAJ6.0ADF-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount D-Flat

10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount D-Flat

Buy Now Datasheet
TVS Diodes - P4SMAJ6.0ADF-13DICT-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount D-Flat

10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount D-Flat

Buy Now Datasheet
TVS Diodes - P4SMAJ6.0ADF-13DITR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount D-Flat

10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount D-Flat

Buy Now Datasheet
TVS Protection Diode - 144-P4SMAJ6.0ADF-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4SMAJ6.0ADF-13
TVS Protection Diode 144-P4SMAJ6.0ADF-13
TVS DIODE 6VWM 10.3VC D-FLAT Product overview: P4SMAJ6.0ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ6.0ADF-13 can be used for catalog matching and distributor lookup.

TVS DIODE 6VWM 10.3VC D-FLAT Product overview: P4SMAJ6.0ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ6.0ADF-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4SMAJ6.0ADF-13 - 1085696-P4SMAJ6.0ADF-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMAJ6.0ADF-13
1085696-P4SMAJ6.0ADF-13
TVS - TVS - Diodes - P4SMAJ6.0ADF-13 1085696-P4SMAJ6.0ADF-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1085696-P4SMAJ6.0ADF -13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Flat STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 38.8A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1085696-P4SMAJ6.0ADF-13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Flat
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.67V
Max Clamping Voltage: 10.3V
Peak Pulse Current(Ippm): 38.8A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS DIODE 6VWM 10.3VC D-FLAT

TVS DIODE 6VWM 10.3VC D-FLAT

Supplier's Site Datasheet
Tvs Diode, Unidir, 6V, 400W, D-Flat Rohs Compliant Diodes Inc. - 29AK4519 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 6V, 400W, D-Flat Rohs Compliant Diodes Inc.
29AK4519
Tvs Diode, Unidir, 6V, 400W, D-Flat Rohs Compliant Diodes Inc. 29AK4519
TVS DIODE, UNIDIR, 6V, 400W, D-FLAT ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 6V, 400W, D-FLAT ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMAJ6.0ADF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMAJ6.0ADF-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMAJ6.0ADF-13
TVS DIODE 6VWM 10.3VC D-FLAT

TVS DIODE 6VWM 10.3VC D-FLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4SMAJ6.0ADF-13DIDKR-ND 144-P4SMAJ6.0ADF-13 1085696-P4SMAJ6.0ADF-13 P4SMAJ6.0ADF-13 29AK4519 P4SMAJ6.0ADF-13
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - P4SMAJ6.0ADF-13 TVS Diodes Tvs Diode, Unidir, 6V, 400W, D-Flat Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-SMD, Flat Leads Tape & Reel (TR) D-Flat 2-SMD, Flat Lead D-Flat
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 10.3 volts 10.3 volts 10.3 volts 10.3 volts
VBR 6.67 volts 6.67 volts 6.67 volts 6.67 volts
Unlock Full Specs
to access all available technical data