TVS SMA 7.5V 400W BIDIR Product overview: P4SMAJ7.5CA from Diotec Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.5V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.5V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ7.5CA can be used for catalog matching and distributor lookup.
TVS DIODE 7.5VWM 12.9V DO214AC
12.9V Clamp 31A Ipp Tvs Diode Surface Mount SMA/DO-214AC
TVS DIODE 7.5VWM 12.9V DO214AC
TVS SMA 7.5V 400W BIDIR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P4SMAJ7.5CA | 4878-P4SMAJ7.5CACT-ND | P4SMAJ7.5CA |
| Product Name | 7.5V 400W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA; SMA/DO-214AC |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |