Manufacturer: Diodes Incorporated
Win Source Part Number: 1085693-P4SMAJ30ADF-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Flat
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 8.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
TVS DIODE 30VWM 48.4VC D-FLAT Product overview: P4SMAJ30ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ30ADF-13 can be used for catalog matching and distributor lookup.
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount D-Flat
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount D-Flat
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount D-Flat
TVS DIODE 30VWM 48.4VC D-FLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085693-P4SMAJ30ADF-13 | 144-P4SMAJ30ADF-13 | P4SMAJ30ADF-13DIDKR-ND | P4SMAJ30ADF-13 |
| Product Name | TVS - TVS - Diodes - P4SMAJ30ADF-13 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | D-Flat | Tape & Reel (TR) | 2-SMD, Flat Leads | D-Flat |
| VWM | 30 volts | |||
| IPPM | 8.3 amps | |||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | |
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |