14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount D-Flat
Manufacturer: Diodes Incorporated
Win Source Part Number: 1085700-P4SMAJ8.5ADF
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
TVS DIODE 8.5VWM 14.4VC D-FLAT
TVS DIODE 8.5VWM 14.4VC D-FLAT
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMAJ8.5ADF-13-ND | 1085700-P4SMAJ8.5ADF-13 | P4SMAJ8.5ADF-13 | P4SMAJ8.5ADF-13 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P4SMAJ8.5ADF-13 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | 2-SMD, Flat Leads | D-Flat | 2-SMD, Flat Lead | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 14.4 volts | 14.4 volts | 14.4 volts |