TVS DIODE 5VWM 9.2VC DO214AC
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA/DO-214AC
TVS DIODE 5VWM 9.2VC DO214AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5245-P4SMAJ5.0ACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 9.2 volts |