Manufacturer: Diodes Incorporated
Win Source Part Number: 888372-P4SMAJ15ADF-1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount D-Flat
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: P4SMAJ15
Categories: Circuit Protection
Case / Package: D-Flat
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: P4SMAJ15ADF-13DIDKR,
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount D-Flat
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount D-Flat
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount D-Flat
TVS DIODE 15VWM 24.4VC D-FLAT Product overview: P4SMAJ15ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ15ADF-13 can be used for catalog matching and distributor lookup.
TVS DIODE, UNIDIR, 15V, 400W, D-FLAT ROHS COMPLIANT: YES
TVS DIODE 15VWM 24.4VC D-FLAT
TVS DIODE 15VWM 24.4VC D-FLAT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 888372-P4SMAJ15ADF-13 | P4SMAJ15ADF-13DITR-ND | 144-P4SMAJ15ADF-13 | 29AK4516 | P4SMAJ15ADF-13 | P4SMAJ15ADF-13 |
| Product Name | TVS - TVS - Diodes - P4SMAJ15ADF-13 | TVS Diodes | TVS Protection Diode | Tvs Diode, Unidir, 15V, 400W, D-Flat Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | D-Flat | 2-SMD, Flat Leads | Tape & Reel (TR) | D-Flat | 2-SMD, Flat Lead | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single | Single | ||||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 24.4 volts | 24.4 volts | 24.4 volts |