Win Source Part Number: 1147309-P4SMF14A
Category: Circuit Protection>TVS - Diodes
Series: P4SMF
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 17.2A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Other Names: 1655-P4SMF14ATR,1655
14V,400WPACKAGE SOD-123FL TRANSI Product overview: P4SMF14A from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMF14A can be used for catalog matching and distributor lookup.
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SOD-123FL
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SOD-123FL
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SOD-123FL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1147309-P4SMF14A | 144-P4SMF14A | 1655-P4SMF14ADKR-ND |
| Product Name | Circuit Protection - TVS - Diodes | 14V TVS Protection Diode | TVS Diodes |
| Package | SOD-123F | Tape & Reel (TR) | SOD-123; SOD-123F |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 23.2 volts | 23.2 volts | |
| VBR | 15.6 volts | 15.6 volts |