TVS DIODE 170VWM 275VC DO214AC
TVS DIODE 170VWM 275VC DO214AC
275V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA/DO-214AC
TVS SMA 170V 400W BIDIR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-P4SMAJ170CADKR-ND | P4SMAJ170CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; SMA/DO-214AC |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 275 volts | 275 volts |