PANJIT SemiConductor Circuit Protection - TVS - Diodes P4SMAJ200AS_R1_00001

Description
Win Source Part Number: 1153594-P4SMAJ200AS_ R1_00001 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 1,800 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 200V Voltage - Breakdown (Min): 220V Voltage - Clamping (Max) @ Ipp: 324V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.2A Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-P4SMAJ200AS_R1_ 00001DKR,3757-P4SMAJ 200AS_R1_00001TR,375 7-P4SMAJ200AS_R1_000 01CT
Request a Quote Datasheet
Description
Win Source Part Number: 1153594-P4SMAJ200AS_ R1_00001 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 1,800 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 200V Voltage - Breakdown (Min): 220V Voltage - Clamping (Max) @ Ipp: 324V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.2A Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-P4SMAJ200AS_R1_ 00001DKR,3757-P4SMAJ 200AS_R1_00001TR,375 7-P4SMAJ200AS_R1_000 01CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1153594-P4SMAJ200AS_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1153594-P4SMAJ200AS_R1_00001
Circuit Protection - TVS - Diodes 1153594-P4SMAJ200AS_R1_00001
Win Source Part Number: 1153594-P4SMAJ200AS_ R1_00001 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 1,800 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 200V Voltage - Breakdown (Min): 220V Voltage - Clamping (Max) @ Ipp: 324V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.2A Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-P4SMAJ200AS_R1_ 00001DKR,3757-P4SMAJ 200AS_R1_00001TR,375 7-P4SMAJ200AS_R1_000 01CT

Win Source Part Number: 1153594-P4SMAJ200AS_R1_00001
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,800
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 200V
Voltage - Breakdown (Min): 220V
Voltage - Clamping (Max) @ Ipp: 324V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.2A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-P4SMAJ200AS_R1_00001DKR,3757-P4SMAJ200AS_R1_00001TR,3757-P4SMAJ200AS_R1_00001CT

Buy Now Datasheet
TVS Diodes - 3757-P4SMAJ200AS_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)

324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
SMD TVS Protection Diode - 144-P4SMAJ200AS_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD TVS Protection Diode
144-P4SMAJ200AS_R1_00001
SMD TVS Protection Diode 144-P4SMAJ200AS_R1_00001
SURFACE MOUNT TRANSIENT VOLTAGE Product overview: P4SMAJ200AS_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ200AS_R1_0 0001 can be used for catalog matching and distributor lookup.

SURFACE MOUNT TRANSIENT VOLTAGE Product overview: P4SMAJ200AS_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ200AS_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1153594-P4SMAJ200AS_R1_00001 3757-P4SMAJ200AS_R1_00001TR-ND 144-P4SMAJ200AS_R1_00001
Product Name Circuit Protection - TVS - Diodes TVS Diodes SMD TVS Protection Diode
Package DO-214AC, SMA SMA; DO-214AC, SMA Tape & Reel (TR)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 324 volts 324 volts
VBR 220 volts 220 volts
Unlock Full Specs
to access all available technical data